Capital Lighting, Inc. POR-8924-40-CHKR-DBRZ Bathroom Fixtures-Four Lights 750192

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8924-40-CHKR-DBRZ Bathroom Fixtures-Four Lights - 750192 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8924-40-CHKR-DBRZ Bathroom Fixtures-Four Lights
750192
POR-8924-40-CHKR-DBRZ Bathroom Fixtures-Four Lights 750192
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 7.75
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750192
Product Name POR-8924-40-CHKR-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details