Capital Lighting, Inc. POR-8923-40-WFAL-ABRS Bathroom Fixtures-Three Lights 750190

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8923-40-WFAL-ABRS Bathroom Fixtures-Three Lights - 750190 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8923-40-WFAL-ABRS Bathroom Fixtures-Three Lights
750190
POR-8923-40-WFAL-ABRS Bathroom Fixtures-Three Lights 750190
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 7.75
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Product Name: Three Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750190
Product Name POR-8923-40-WFAL-ABRS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details