Capital Lighting, Inc. Sconces-Double Candle 750184

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779003110 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779003110 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 750184 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
750184
Sconces-Double Candle 750184
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779003110 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Length 12.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 633779003110
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750184
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details