Capital Lighting, Inc. POR-8976-40-SAWT-MBLK Bathroom Fixtures-Three Lights 750109

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
POR-8976-40-SAWT-MBLK Bathroom Fixtures-Three Lights - 750109 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8976-40-SAWT-MBLK Bathroom Fixtures-Three Lights
750109
POR-8976-40-SAWT-MBLK Bathroom Fixtures-Three Lights 750109
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 13.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 13.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Product Name: Three Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750109
Product Name POR-8976-40-SAWT-MBLK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details