Capital Lighting, Inc. Sconces-Triple Candle 750094

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Three Light Wall Sconce UPC: 633779003363 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Three Light Wall Sconce UPC: 633779003363 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 750094 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
750094
Sconces-Triple Candle 750094
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Three Light Wall Sconce UPC: 633779003363 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 9
Product Name: Three Light Wall Sconce
UPC: 633779003363
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750094
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details