Capital Lighting, Inc. Sconces-Double Candle 750070

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779003684 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779003684 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 750070 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
750070
Sconces-Double Candle 750070
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779003684 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779003684
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750070
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details