Capital Lighting, Inc. 8812-57 Exterior -Wall Mount 749978

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8812-57 Exterior -Wall Mount - 749978 - Capital Lighting, Inc.
Columbus, OH, USA
8812-57 Exterior -Wall Mount
749978
8812-57 Exterior -Wall Mount 749978
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Extension: 14 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Roman Bronze Product Name: Four Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Extension: 14
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Roman Bronze
Product Name: Four Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749978
Product Name 8812-57 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details