Capital Lighting, Inc. 8842-94 Exterior -Wall Mount 749969

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Straight Optic Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Straight Optic Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8842-94 Exterior -Wall Mount - 749969 - Capital Lighting, Inc.
Columbus, OH, USA
8842-94 Exterior -Wall Mount
749969
8842-94 Exterior -Wall Mount 749969
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Glass: Straight Optic Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.75
Extension: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heritage
Glass: Straight Optic Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749969
Product Name 8842-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details