Capital Lighting, Inc. 8843-94 Exterior -Wall Mount 749967

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 37.50 Extension: 16 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Straight Optic Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 37.50 Extension: 16 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Straight Optic Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8843-94 Exterior -Wall Mount - 749967 - Capital Lighting, Inc.
Columbus, OH, USA
8843-94 Exterior -Wall Mount
749967
8843-94 Exterior -Wall Mount 749967
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 37.50 Extension: 16 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heritage Product Name: Five Light Outdoor Fixture Glass: Straight Optic Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 37.50
Extension: 16
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Heritage
Product Name: Five Light Outdoor Fixture
Glass: Straight Optic Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749967
Product Name 8843-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details