PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 35.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Heritage
Product Name: Five Light Outdoor Fixture
Glass: Straight Optic Mouth Blown
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 749964 |
| Product Name | 8844-94 Exterior -Hanging |
| Application | Residential; Outdoor |