Capital Lighting, Inc. 8840-94 Exterior -Wall Mount 749945

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Straight Optic Mouth Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Straight Optic Mouth Blown

Suppliers

Company
Product
Description
Supplier Links
8840-94 Exterior -Wall Mount - 749945 - Capital Lighting, Inc.
Columbus, OH, USA
8840-94 Exterior -Wall Mount
749945
8840-94 Exterior -Wall Mount 749945
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Glass: Straight Optic Mouth Blown

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Glass: Straight Optic Mouth Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749945
Product Name 8840-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details