Capital Lighting, Inc. 8815-57 Exterior -Wall Mount 749944

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8815-57 Exterior -Wall Mount - 749944 - Capital Lighting, Inc.
Columbus, OH, USA
8815-57 Exterior -Wall Mount
749944
8815-57 Exterior -Wall Mount 749944
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749944
Product Name 8815-57 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details