Capital Lighting, Inc. 8880-A39 Exterior -Wall Mount 749916

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8880-A39 Exterior -Wall Mount - 749916 - Capital Lighting, Inc.
Columbus, OH, USA
8880-A39 Exterior -Wall Mount
749916
8880-A39 Exterior -Wall Mount 749916
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 9 Bulb Qty: 1 Wattage: 100 Finish: Spanish Iron Product Name: One Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 9
Bulb
Qty: 1
Wattage: 100
Finish: Spanish Iron
Product Name: One Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749916
Product Name 8880-A39 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details