Capital Lighting, Inc. 8882-A39 Exterior -Wall Mount 749911

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Extension: 13.5 Bulb Qty: 4 Wattage: 60 Finish: Spanish Iron Product Name: Four Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Extension: 13.5 Bulb Qty: 4 Wattage: 60 Finish: Spanish Iron Product Name: Four Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8882-A39 Exterior -Wall Mount - 749911 - Capital Lighting, Inc.
Columbus, OH, USA
8882-A39 Exterior -Wall Mount
749911
8882-A39 Exterior -Wall Mount 749911
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Extension: 13.5 Bulb Qty: 4 Wattage: 60 Finish: Spanish Iron Product Name: Four Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.25
Extension: 13.5
Bulb
Qty: 4
Wattage: 60
Finish: Spanish Iron
Product Name: Four Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749911
Product Name 8882-A39 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details