Capital Lighting, Inc. 8883-A39 Exterior -Wall Mount 749910

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.25 Extension: 16 Bulb Qty: 5 Wattage: 60 Finish: Spanish Iron Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.25 Extension: 16 Bulb Qty: 5 Wattage: 60 Finish: Spanish Iron Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8883-A39 Exterior -Wall Mount - 749910 - Capital Lighting, Inc.
Columbus, OH, USA
8883-A39 Exterior -Wall Mount
749910
8883-A39 Exterior -Wall Mount 749910
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.25 Extension: 16 Bulb Qty: 5 Wattage: 60 Finish: Spanish Iron Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 41.25
Extension: 16
Bulb
Qty: 5
Wattage: 60
Finish: Spanish Iron
Product Name: Five Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749910
Product Name 8883-A39 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details