Capital Lighting, Inc. 3678OZ Semi-Flush Mts.-Bowl Style 749787

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5.35 Product Name: One Light Flush Mount UPC: 783927131711 Category: Semi-Flush Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5.35 Product Name: One Light Flush Mount UPC: 783927131711 Category: Semi-Flush Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3678OZ Semi-Flush Mts.-Bowl Style - 749787 - Capital Lighting, Inc.
Columbus, OH, USA
3678OZ Semi-Flush Mts.-Bowl Style
749787
3678OZ Semi-Flush Mts.-Bowl Style 749787
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 5.35 Product Name: One Light Flush Mount UPC: 783927131711 Category: Semi-Flush Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 5.35
Product Name: One Light Flush Mount
UPC: 783927131711
Category: Semi-Flush
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749787
Product Name 3678OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details