Capital Lighting, Inc. 3713TZG Semi-Flush Mts.-Bowl Style 749766

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 783927131605 Category: Semi-Flush Glass: Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 783927131605 Category: Semi-Flush Glass: Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3713TZG Semi-Flush Mts.-Bowl Style - 749766 - Capital Lighting, Inc.
Columbus, OH, USA
3713TZG Semi-Flush Mts.-Bowl Style
749766
3713TZG Semi-Flush Mts.-Bowl Style 749766
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Semi Flush UPC: 783927131605 Category: Semi-Flush Glass: Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tannery Bronze
Weight: 8
Product Name: Two Light Semi Flush
UPC: 783927131605
Category: Semi-Flush
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749766
Product Name 3713TZG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details