Capital Lighting, Inc. 5218TZG Bathroom Fixtures-Five+Lights 749762

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Length 9.50 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tannery Bronze Weight: 13.25 Product Name: Six Light Wall Mounted Bath Light UPC: 783927131216 Category: Wall Mounted Bath Fixture Glass: Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Length 9.50 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tannery Bronze Weight: 13.25 Product Name: Six Light Wall Mounted Bath Light UPC: 783927131216 Category: Wall Mounted Bath Fixture Glass: Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5218TZG Bathroom Fixtures-Five+Lights - 749762 - Capital Lighting, Inc.
Columbus, OH, USA
5218TZG Bathroom Fixtures-Five+Lights
749762
5218TZG Bathroom Fixtures-Five+Lights 749762
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.50 Length 9.50 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tannery Bronze Weight: 13.25 Product Name: Six Light Wall Mounted Bath Light UPC: 783927131216 Category: Wall Mounted Bath Fixture Glass: Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.50
Length 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tannery Bronze
Weight: 13.25
Product Name: Six Light Wall Mounted Bath Light
UPC: 783927131216
Category: Wall Mounted Bath Fixture
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749762
Product Name 5218TZG Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details