PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 10.00
Length 10.00
Extension: 7.37
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tannery Bronze
Weight: 9.25
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927121644
Category: Wall Mounted Bath Fixture
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 749760 |
| Product Name | 5217TZG Bathroom Fixtures-Five+Lights |
| Application | Residential |