Capital Lighting, Inc. 2978AP Island/Pool Table-2 Light Bar 749759

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Pewter Weight: 14 Product Name: Two Light Island Light UPC: 783927127677 Category: Island Light Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Pewter Weight: 14 Product Name: Two Light Island Light UPC: 783927127677 Category: Island Light Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
2978AP Island/Pool Table-2 Light Bar - 749759 - Capital Lighting, Inc.
Columbus, OH, USA
2978AP Island/Pool Table-2 Light Bar
749759
2978AP Island/Pool Table-2 Light Bar 749759
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Pewter Weight: 14 Product Name: Two Light Island Light UPC: 783927127677 Category: Island Light Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Pewter
Weight: 14
Product Name: Two Light Island Light
UPC: 783927127677
Category: Island Light
Glass: Satin-etched white
Shipped Via: UPS
Safety Rating: cUL
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749759
Product Name 2978AP Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details