Capital Lighting, Inc. 3678AP Semi-Flush Mts.-Bowl Style 749756

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Weight: 5.35 Product Name: One Light Flush Mount UPC: 783927131704 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Weight: 5.35 Product Name: One Light Flush Mount UPC: 783927131704 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3678AP Semi-Flush Mts.-Bowl Style - 749756 - Capital Lighting, Inc.
Columbus, OH, USA
3678AP Semi-Flush Mts.-Bowl Style
749756
3678AP Semi-Flush Mts.-Bowl Style 749756
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Weight: 5.35 Product Name: One Light Flush Mount UPC: 783927131704 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Pewter
Weight: 5.35
Product Name: One Light Flush Mount
UPC: 783927131704
Category: Semi-Flush
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749756
Product Name 3678AP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details