Capital Lighting, Inc. 3478AP Mini Pendants-Rod 749754

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3 Product Name: One Light Mini Pendant UPC: 783927127417 Category: Mini Pendants Glass: Satin-etched opal Shipped Via: UPS Safety Rating: cUL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3 Product Name: One Light Mini Pendant UPC: 783927127417 Category: Mini Pendants Glass: Satin-etched opal Shipped Via: UPS Safety Rating: cUL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
3478AP Mini Pendants-Rod - 749754 - Capital Lighting, Inc.
Columbus, OH, USA
3478AP Mini Pendants-Rod
749754
3478AP Mini Pendants-Rod 749754
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3 Product Name: One Light Mini Pendant UPC: 783927127417 Category: Mini Pendants Glass: Satin-etched opal Shipped Via: UPS Safety Rating: cUL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Pewter
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927127417
Category: Mini Pendants
Glass: Satin-etched opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749754
Product Name 3478AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details