Capital Lighting, Inc. 1680OZ Mid. Chandeliers-Glass Up 749752

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927127769 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927127769 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
1680OZ Mid. Chandeliers-Glass Up - 749752 - Capital Lighting, Inc.
Columbus, OH, USA
1680OZ Mid. Chandeliers-Glass Up
749752
1680OZ Mid. Chandeliers-Glass Up 749752
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927127769 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 20
Product Name: Nine Light Chandelier
UPC: 783927127769
Category: Chandeliers
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: cUL
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749752
Product Name 1680OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details