Capital Lighting, Inc. 1679OZ Mid. Chandeliers-Glass Up 749750

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927127721 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927127721 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
1679OZ Mid. Chandeliers-Glass Up - 749750 - Capital Lighting, Inc.
Columbus, OH, USA
1679OZ Mid. Chandeliers-Glass Up
749750
1679OZ Mid. Chandeliers-Glass Up 749750
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927127721 Category: Chandeliers Glass: Sunset Marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 17.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 11.5
Product Name: Five Light Chandelier
UPC: 783927127721
Category: Chandeliers
Glass: Sunset Marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749750
Product Name 1679OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details