Capital Lighting, Inc. 2049TZG Mid. Chandeliers-Glass Up 749748

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927118170 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927118170 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
2049TZG Mid. Chandeliers-Glass Up - 749748 - Capital Lighting, Inc.
Columbus, OH, USA
2049TZG Mid. Chandeliers-Glass Up
749748
2049TZG Mid. Chandeliers-Glass Up 749748
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 18 Product Name: Five Light Chandelier UPC: 783927118170 Category: Chandeliers Glass: Citrine Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tannery Bronze
Weight: 18
Product Name: Five Light Chandelier
UPC: 783927118170
Category: Chandeliers
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749748
Product Name 2049TZG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details