Capital Lighting, Inc. 1679AP Mid. Chandeliers-Glass Up 749722

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927127530 Category: Chandeliers Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927127530 Category: Chandeliers Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
1679AP Mid. Chandeliers-Glass Up - 749722 - Capital Lighting, Inc.
Columbus, OH, USA
1679AP Mid. Chandeliers-Glass Up
749722
1679AP Mid. Chandeliers-Glass Up 749722
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927127530 Category: Chandeliers Glass: Satin-etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 17.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Pewter
Weight: 11.5
Product Name: Five Light Chandelier
UPC: 783927127530
Category: Chandeliers
Glass: Satin-etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749722
Product Name 1679AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details