Capital Lighting, Inc. 9181-NI Sconces-Double Candle 749697

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.75 Length 14.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Iron Weight: 7.1 Product Name: Two Light Wall Sconce UPC: 46335878471 Category: Bath/Vanity/Wall Sconces Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.75 Length 14.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Iron Weight: 7.1 Product Name: Two Light Wall Sconce UPC: 46335878471 Category: Bath/Vanity/Wall Sconces Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
9181-NI Sconces-Double Candle - 749697 - Capital Lighting, Inc.
Columbus, OH, USA
9181-NI Sconces-Double Candle
749697
9181-NI Sconces-Double Candle 749697
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.75 Length 14.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Iron Weight: 7.1 Product Name: Two Light Wall Sconce UPC: 46335878471 Category: Bath/Vanity/Wall Sconces Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 14.75
Length 14.75
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Iron
Weight: 7.1
Product Name: Two Light Wall Sconce
UPC: 46335878471
Category: Bath/Vanity/Wall Sconces
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749697
Product Name 9181-NI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details