Capital Lighting, Inc. 9188-NI Mid. Chandeliers-Candle 749693

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Iron Weight: 59.1 Product Name: Eight Light Island UPC: 46335878501 Category: Island Pendant Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Iron Weight: 59.1 Product Name: Eight Light Island UPC: 46335878501 Category: Island Pendant Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
9188-NI Mid. Chandeliers-Candle - 749693 - Capital Lighting, Inc.
Columbus, OH, USA
9188-NI Mid. Chandeliers-Candle
749693
9188-NI Mid. Chandeliers-Candle 749693
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Iron Weight: 59.1 Product Name: Eight Light Island UPC: 46335878501 Category: Island Pendant Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 42.25
Height: 30.50
Length 30.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Natural Iron
Weight: 59.1
Product Name: Eight Light Island
UPC: 46335878501
Category: Island Pendant
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749693
Product Name 9188-NI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details