Capital Lighting, Inc. 9189-NI Large Chandeliers-Candle 749691

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 43.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Natural Iron Weight: 90.15 Product Name: 14 Light Chandelier UPC: 46335878518 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 43.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Natural Iron Weight: 90.15 Product Name: 14 Light Chandelier UPC: 46335878518 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
9189-NI Large Chandeliers-Candle - 749691 - Capital Lighting, Inc.
Columbus, OH, USA
9189-NI Large Chandeliers-Candle
749691
9189-NI Large Chandeliers-Candle 749691
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 43.00 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Natural Iron Weight: 90.15 Product Name: 14 Light Chandelier UPC: 46335878518 Category: Chandelier Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 43.00
Bulb
Type: Candelabra
Qty: 14
Wattage: 60
Finish: Natural Iron
Weight: 90.15
Product Name: 14 Light Chandelier
UPC: 46335878518
Category: Chandelier
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749691
Product Name 9189-NI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details