Capital Lighting, Inc. 4208-AL-PW Mid. Chandeliers-Glass Down 749622

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 14.3 Product Name: Five Light Chandelier UPC: 46335870420 Category: Chandelier Glass: White Faux Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 14.3 Product Name: Five Light Chandelier UPC: 46335870420 Category: Chandelier Glass: White Faux Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4208-AL-PW Mid. Chandeliers-Glass Down - 749622 - Capital Lighting, Inc.
Columbus, OH, USA
4208-AL-PW Mid. Chandeliers-Glass Down
749622
4208-AL-PW Mid. Chandeliers-Glass Down 749622
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Weight: 14.3 Product Name: Five Light Chandelier UPC: 46335870420 Category: Chandelier Glass: White Faux Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Weight: 14.3
Product Name: Five Light Chandelier
UPC: 46335870420
Category: Chandelier
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749622
Product Name 4208-AL-PW Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details