Capital Lighting, Inc. 9011LZ Exterior -Wall Mount 749467

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927134101 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927134101 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9011LZ Exterior -Wall Mount - 749467 - Capital Lighting, Inc.
Columbus, OH, USA
9011LZ Exterior -Wall Mount
749467
9011LZ Exterior -Wall Mount 749467
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Legacy Bronze Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927134101 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Legacy Bronze
Weight: 4.1
Product Name: One Light Outdoor Fixture
UPC: 783927134101
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749467
Product Name 9011LZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details