Capital Lighting, Inc. 9514LZ Exterior -Post/Pier Head 749462

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 11.6 Product Name: One Light Outdoor Fixture UPC: 783927134095 Category: Outdoor Post Lanterns Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 11.6 Product Name: One Light Outdoor Fixture UPC: 783927134095 Category: Outdoor Post Lanterns Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9514LZ Exterior -Post/Pier Head - 749462 - Capital Lighting, Inc.
Columbus, OH, USA
9514LZ Exterior -Post/Pier Head
749462
9514LZ Exterior -Post/Pier Head 749462
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Legacy Bronze Weight: 11.6 Product Name: One Light Outdoor Fixture UPC: 783927134095 Category: Outdoor Post Lanterns Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Legacy Bronze
Weight: 11.6
Product Name: One Light Outdoor Fixture
UPC: 783927134095
Category: Outdoor Post Lanterns
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749462
Product Name 9514LZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details