PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 15.8
Product Name: One Light Outdoor Fixture
UPC: 783927133708
Category: Outdoor Post Lanterns
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 749459 |
| Product Name | 9529AGZ Exterior -Post/Pier Head |
| Application | Residential; Outdoor |