Capital Lighting, Inc. 9131AGZ Exterior -Wall Mount 749457

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 23.1 Product Name: One Light Outdoor Fixture UPC: 783927131353 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 23.1 Product Name: One Light Outdoor Fixture UPC: 783927131353 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9131AGZ Exterior -Wall Mount - 749457 - Capital Lighting, Inc.
Columbus, OH, USA
9131AGZ Exterior -Wall Mount
749457
9131AGZ Exterior -Wall Mount 749457
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 23.1 Product Name: One Light Outdoor Fixture UPC: 783927131353 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.50
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 23.1
Product Name: One Light Outdoor Fixture
UPC: 783927131353
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749457
Product Name 9131AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details