Capital Lighting, Inc. 9128AGZ Exterior -Wall Mount 749454

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927131322 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927131322 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9128AGZ Exterior -Wall Mount - 749454 - Capital Lighting, Inc.
Columbus, OH, USA
9128AGZ Exterior -Wall Mount
749454
9128AGZ Exterior -Wall Mount 749454
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927131322 Category: Outdoor Wall Bracket Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927131322
Category: Outdoor Wall Bracket
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749454
Product Name 9128AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details