Capital Lighting, Inc. 3031NI Mid. Chandeliers-Glass Up 749446

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Six Light Island Light UPC: 783927116879 Category: Island Light Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Six Light Island Light UPC: 783927116879 Category: Island Light Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3031NI Mid. Chandeliers-Glass Up - 749446 - Capital Lighting, Inc.
Columbus, OH, USA
3031NI Mid. Chandeliers-Glass Up
749446
3031NI Mid. Chandeliers-Glass Up 749446
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Six Light Island Light UPC: 783927116879 Category: Island Light Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Six Light Island Light
UPC: 783927116879
Category: Island Light
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749446
Product Name 3031NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details