Capital Lighting, Inc. 3030NI Mini Pendants-Rod 749444

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.75 Product Name: One Light Mini Pendant UPC: 783927120951 Category: Mini Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.75 Product Name: One Light Mini Pendant UPC: 783927120951 Category: Mini Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
3030NI Mini Pendants-Rod - 749444 - Capital Lighting, Inc.
Columbus, OH, USA
3030NI Mini Pendants-Rod
749444
3030NI Mini Pendants-Rod 749444
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.75 Product Name: One Light Mini Pendant UPC: 783927120951 Category: Mini Pendants Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.75
Product Name: One Light Mini Pendant
UPC: 783927120951
Category: Mini Pendants
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749444
Product Name 3030NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details