Capital Lighting, Inc. 9829AGZ Exterior -Hanging 749425

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 783927132633 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 783927132633 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
9829AGZ Exterior -Hanging - 749425 - Capital Lighting, Inc.
Columbus, OH, USA
9829AGZ Exterior -Hanging
749425
9829AGZ Exterior -Hanging 749425
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 783927132633 Category: Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 18
Product Name: One Light Outdoor Fixture
UPC: 783927132633
Category: Outdoor Ceiling
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749425
Product Name 9829AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details