Capital Lighting, Inc. 9428OZ Exterior -Wall Mount 749420

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927130660 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927130660 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9428OZ Exterior -Wall Mount - 749420 - Capital Lighting, Inc.
Columbus, OH, USA
9428OZ Exterior -Wall Mount
749420
9428OZ Exterior -Wall Mount 749420
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927130660 Category: Outdoor Wall Bracket Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927130660
Category: Outdoor Wall Bracket
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749420
Product Name 9428OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details