Capital Lighting, Inc. 9855LD Exterior -Hanging 749418

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Londonderry Product Name: Three Light Outdoor Fixture UPC: 783927120296 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 15``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Londonderry Product Name: Three Light Outdoor Fixture UPC: 783927120296 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 15``

Suppliers

Company
Product
Description
Supplier Links
9855LD Exterior -Hanging - 749418 - Capital Lighting, Inc.
Columbus, OH, USA
9855LD Exterior -Hanging
749418
9855LD Exterior -Hanging 749418
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Londonderry Product Name: Three Light Outdoor Fixture UPC: 783927120296 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 15``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Londonderry
Product Name: Three Light Outdoor Fixture
UPC: 783927120296
Category: Outdoor Ceiling
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 15``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749418
Product Name 9855LD Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details