Capital Lighting, Inc. 9355LD Exterior -Wall Mount 749417

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Londonderry Product Name: One Light Wall Bracket UPC: 783927120074 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Londonderry Product Name: One Light Wall Bracket UPC: 783927120074 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9355LD Exterior -Wall Mount - 749417 - Capital Lighting, Inc.
Columbus, OH, USA
9355LD Exterior -Wall Mount
749417
9355LD Exterior -Wall Mount 749417
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Londonderry Product Name: One Light Wall Bracket UPC: 783927120074 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Londonderry
Product Name: One Light Wall Bracket
UPC: 783927120074
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749417
Product Name 9355LD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details