Capital Lighting, Inc. 9558LD Exterior -Post/Pier Head 749415

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Londonderry Product Name: Three Light Outdoor Fixture UPC: 783927120241 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Londonderry Product Name: Three Light Outdoor Fixture UPC: 783927120241 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9558LD Exterior -Post/Pier Head - 749415 - Capital Lighting, Inc.
Columbus, OH, USA
9558LD Exterior -Post/Pier Head
749415
9558LD Exterior -Post/Pier Head 749415
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Londonderry Product Name: Three Light Outdoor Fixture UPC: 783927120241 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Londonderry
Product Name: Three Light Outdoor Fixture
UPC: 783927120241
Category: Outdoor Post Lanterns
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749415
Product Name 9558LD Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details