Capital Lighting, Inc. 9559LD Exterior -Post/Pier Head 749412

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Londonderry Product Name: Four Light Outdoor Fixture UPC: 783927120258 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Londonderry Product Name: Four Light Outdoor Fixture UPC: 783927120258 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9559LD Exterior -Post/Pier Head - 749412 - Capital Lighting, Inc.
Columbus, OH, USA
9559LD Exterior -Post/Pier Head
749412
9559LD Exterior -Post/Pier Head 749412
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Londonderry Product Name: Four Light Outdoor Fixture UPC: 783927120258 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Londonderry
Product Name: Four Light Outdoor Fixture
UPC: 783927120258
Category: Outdoor Post Lanterns
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749412
Product Name 9559LD Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details