Capital Lighting, Inc. 2071-WH Exterior -Wall Mt./Flush 749293

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Length 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 3 Product Name: One Light 5`` Oval Bulkhead w/Guard UPC: 46335829022 Category: Bulkhead/Bullet Glass: Ribbed Frosted Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Length 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 3 Product Name: One Light 5`` Oval Bulkhead w/Guard UPC: 46335829022 Category: Bulkhead/Bullet Glass: Ribbed Frosted Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2071-WH Exterior -Wall Mt./Flush - 749293 - Capital Lighting, Inc.
Columbus, OH, USA
2071-WH Exterior -Wall Mt./Flush
749293
2071-WH Exterior -Wall Mt./Flush 749293
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Length 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 3 Product Name: One Light 5`` Oval Bulkhead w/Guard UPC: 46335829022 Category: Bulkhead/Bullet Glass: Ribbed Frosted Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Length 8.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 3
Product Name: One Light 5`` Oval Bulkhead w/Guard
UPC: 46335829022
Category: Bulkhead/Bullet
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749293
Product Name 2071-WH Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details