Capital Lighting, Inc. 2073-WH Exterior -Ceiling Mount 749290

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Length 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light 7 3/4`` Round Bulkhead w/Guard UPC: 46335829046 Category: Bulkhead/Bullet Glass: Ribbed Frosted Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Length 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light 7 3/4`` Round Bulkhead w/Guard UPC: 46335829046 Category: Bulkhead/Bullet Glass: Ribbed Frosted Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2073-WH Exterior -Ceiling Mount - 749290 - Capital Lighting, Inc.
Columbus, OH, USA
2073-WH Exterior -Ceiling Mount
749290
2073-WH Exterior -Ceiling Mount 749290
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Length 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 4 Product Name: One Light 7 3/4`` Round Bulkhead w/Guard UPC: 46335829046 Category: Bulkhead/Bullet Glass: Ribbed Frosted Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.75
Length 7.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 4
Product Name: One Light 7 3/4`` Round Bulkhead w/Guard
UPC: 46335829046
Category: Bulkhead/Bullet
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749290
Product Name 2073-WH Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details