PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Weight: 19.9
Product Name: Five Light Chandelier
UPC: 46335844674
Category: Chandelier
Glass: Faux Alablaster
Shipped Via: UPS Oversize
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 749254 |
| Product Name | 5695-PW Mid. Chandeliers-Glass Up |
| Application | Residential |