Capital Lighting, Inc. 1245L-ORB Flush Mounts-Bowl Style 749094

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862098 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862098 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245L-ORB Flush Mounts-Bowl Style - 749094 - Capital Lighting, Inc.
Columbus, OH, USA
1245L-ORB Flush Mounts-Bowl Style
749094
1245L-ORB Flush Mounts-Bowl Style 749094
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Light Flush Mount UPC: 46335862098 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: Three Light Flush Mount
UPC: 46335862098
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749094
Product Name 1245L-ORB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details