Capital Lighting, Inc. 1245M-PW Flush Mounts-Bowl Style 749092

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 7 Product Name: Two Light Flush Mount UPC: 46335862449 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 7 Product Name: Two Light Flush Mount UPC: 46335862449 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245M-PW Flush Mounts-Bowl Style - 749092 - Capital Lighting, Inc.
Columbus, OH, USA
1245M-PW Flush Mounts-Bowl Style
749092
1245M-PW Flush Mounts-Bowl Style 749092
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Weight: 7 Product Name: Two Light Flush Mount UPC: 46335862449 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 7
Product Name: Two Light Flush Mount
UPC: 46335862449
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749092
Product Name 1245M-PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details