Capital Lighting, Inc. 1245S-WH Flush Mounts-Bowl Style 749076

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 6 Product Name: One Light Flush Mount UPC: 46335862654 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 6 Product Name: One Light Flush Mount UPC: 46335862654 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245S-WH Flush Mounts-Bowl Style - 749076 - Capital Lighting, Inc.
Columbus, OH, USA
1245S-WH Flush Mounts-Bowl Style
749076
1245S-WH Flush Mounts-Bowl Style 749076
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 6 Product Name: One Light Flush Mount UPC: 46335862654 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Weight: 6
Product Name: One Light Flush Mount
UPC: 46335862654
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749076
Product Name 1245S-WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details