Capital Lighting, Inc. 1245XL-WH Flush Mounts-Bowl Style 749072

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 18.8 Product Name: Four Light Flush Mount UPC: 46335844025 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 18.8 Product Name: Four Light Flush Mount UPC: 46335844025 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245XL-WH Flush Mounts-Bowl Style - 749072 - Capital Lighting, Inc.
Columbus, OH, USA
1245XL-WH Flush Mounts-Bowl Style
749072
1245XL-WH Flush Mounts-Bowl Style 749072
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Weight: 18.8 Product Name: Four Light Flush Mount UPC: 46335844025 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: White
Weight: 18.8
Product Name: Four Light Flush Mount
UPC: 46335844025
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 749072
Product Name 1245XL-WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details